Comchip Technology Corporation TVS Diodes CPDQ12V0U-HF

Description
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Request a Quote Datasheet
Description
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1475-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1475-1-ND
TVS Diodes 641-1475-1-ND
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1475-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1475-2-ND
TVS Diodes 641-1475-2-ND
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

Buy Now Datasheet
TVS Protection Diode - 144-CPDQ12V0U-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDQ12V0U-HF
TVS Protection Diode 144-CPDQ12V0U-HF
TVS DIODE 12VWM 23.7VC 0402 Product overview: CPDQ12V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQ12V0U-HF can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 23.7VC 0402 Product overview: CPDQ12V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQ12V0U-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CPDQ12V0U-HF - 1030058-CPDQ12V0U-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDQ12V0U-HF
1030058-CPDQ12V0U-HF
TVS - TVS - Diodes - CPDQ12V0U-HF 1030058-CPDQ12V0U-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030058-CPDQ12V0U-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 30pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 0402/SOD-923F STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.5V Max Clamping Voltage: 23.7V Peak Pulse Current(Ippm): 5.9A (8/20μs) Power Dissipation - Pd: 140W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Audio, Industrial Quantity per package: 8k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030058-CPDQ12V0U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 0402/SOD-923F
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.5V
Max Clamping Voltage: 23.7V
Peak Pulse Current(Ippm): 5.9A (8/20μs)
Power Dissipation - Pd: 140W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Audio, Industrial
Quantity per package: 8k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1475-1-ND 144-CPDQ12V0U-HF 1030058-CPDQ12V0U-HF
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - CPDQ12V0U-HF
Configuration Single Single
Package SOD-923 Tape & Reel (TR) 0402/SOD-923F
Peak Pulse Power 140 watts 140 watts
VC 23.7 volts 23.7 volts
VBR 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data