Comchip Technology Corporation END - OF - LIFE - CPDH8V0U-A2HF CPDH8V0U-A2HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1162877-CPDH8V0U-A2H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Comchip Technology Win Source Part Number: 1162877-CPDH8V0U-A2H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CPDH8V0U-A2HF - 1162877-CPDH8V0U-A2HF - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CPDH8V0U-A2HF
1162877-CPDH8V0U-A2HF
END - OF - LIFE - CPDH8V0U-A2HF 1162877-CPDH8V0U-A2HF
Manufacturer: Comchip Technology Win Source Part Number: 1162877-CPDH8V0U-A2H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1162877-CPDH8V0U-A2HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1162877-CPDH8V0U-A2HF
Product Name END - OF - LIFE - CPDH8V0U-A2HF
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1219521 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details