Comchip Technology Corporation TVS Diodes CPDH5V0UC-HF

Description
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-CPDH5V0UC-HFTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362344-CPDH5V0UC-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362344-CPDH5V0UC-HF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362344-CPDH5V0UC-HF
Win Source Part Number: 1362344-CPDH5V0UC-HF Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Base Product Number: CPDH5V0 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 15V Current - Peak Pulse (10/1000µs): 4A (8/20µs) Power - Peak Pulse: 60W Power Line Protection: No Capacitance @ Frequency: 0.4pF @ 1MHz Unidirectional Channels: 1

Win Source Part Number: 1362344-CPDH5V0UC-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Base Product Number: CPDH5V0
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 15V
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Power - Peak Pulse: 60W
Power Line Protection: No
Capacitance @ Frequency: 0.4pF @ 1MHz
Unidirectional Channels: 1

Buy Now Datasheet
TVS Protection Diode - 144-CPDH5V0UC-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDH5V0UC-HF
TVS Protection Diode 144-CPDH5V0UC-HF
TVS DIODE 5VWM 15VC SOD523 Product overview: CPDH5V0UC-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDH5V0UC-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 15VC SOD523 Product overview: CPDH5V0UC-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDH5V0UC-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-CPDH5V0UC-HFTR-ND 1362344-CPDH5V0UC-HF 144-CPDH5V0UC-HF
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode
Configuration Single Single
Package SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 Tape & Reel (TR)
Peak Pulse Power 60 watts 60 watts 60 watts
VC 15 volts 15 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data