15V Clamp 7A Ipp Tvs Diode Surface Mount SOD-523
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDH5V0UB-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 105 watts |
| VC | 15 volts |