TVS DIODE 5VWM 12.5VC SOD523
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CPDH5V0U | 641-1469-1-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 12.5 volts | 12.5 volts |