Comchip Technology Corporation TVS Diodes CPDH3V3UP

Description
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1395-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1395-6-ND
TVS Diodes 641-1395-6-ND
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 641-1395-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1395-1-ND
TVS Diodes 641-1395-1-ND
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 641-1395-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1395-2-ND
TVS Diodes 641-1395-2-ND
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301114-CPDH3V3UP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301114-CPDH3V3UP
Circuit Protection - TVS - Diodes 1301114-CPDH3V3UP
Win Source Part Number: 1301114-CPDH3V3UP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Clamping (Max) @ Ipp: 8V Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 12pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-1395-2,641-1395- 1,641-1395-2-CD,Q792 4351,Q6300358,641-13 95-6 Base Product Number: CPDH3V3

Win Source Part Number: 1301114-CPDH3V3UP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Clamping (Max) @ Ipp: 8V
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 12pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1395-2,641-1395-1,641-1395-2-CD,Q7924351,Q6300358,641-1395-6
Base Product Number: CPDH3V3

Buy Now Datasheet
TVS Protection Diode - 144-CPDH3V3UP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDH3V3UP
TVS Protection Diode 144-CPDH3V3UP
TVS DIODE 3.3VWM 8VC SOD523 Product overview: CPDH3V3UP from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDH3V3UP can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 8VC SOD523 Product overview: CPDH3V3UP from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDH3V3UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1395-6-ND 1301114-CPDH3V3UP 144-CPDH3V3UP
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 Tape & Reel (TR)
Peak Pulse Power 40 watts 40 watts 40 watts
VC 8 volts 8 volts
Unlock Full Specs
to access all available technical data