10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523
Manufacturer: Comchip Technology
Win Source Part Number: 1030053-CPDH3-5V0U-H
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Case / Package: SOT-523
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CPDH3-5V0U-HF-ND | 1030053-CPDH3-5V0U-HF |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDH3-5V0U-HF |
| Configuration | Single | |
| Package | SOT523; SOT-523 | SOT523; SOT-523 |
| Peak Pulse Power | 80 watts | |
| VC | 10 volts | 10 volts |