Manufacturer: Comchip Technology
Win Source Part Number: 1030052-CPDFR5V0R-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 20pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 1005/SOD-323F
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 11A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
14V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
14V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
14V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030052-CPDFR5V0R-HF | 641-1781-1-ND |
| Product Name | TVS - TVS - Diodes - CPDFR5V0R-HF | TVS Diodes |
| Package | SOD-323; 1005/SOD-323F | 1005 (2512 Metric) |
| VWM | 5 volts | |
| IPPM | 11 amps | |
| VC | 14 volts | 14 volts |
| VBR | 5.6 volts | 5.6 volts |