47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CPDFR24V-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 1005 (2512 Metric) |
| Peak Pulse Power | 47 watts |