Manufacturer: Comchip Technology
Win Source Part Number: 1030049-CPDFR12V-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 12pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 1005/SOD-323F
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030049-CPDFR12V-HF | CPDFR12V-HF-ND |
| Product Name | TVS - TVS - Diodes - CPDFR12V-HF | TVS Diodes |
| Package | SOD-323; 1005/SOD-323F | 1005 (2512 Metric) |
| VWM | 12 volts | |
| IPPM | 1 amps | |
| VC | 25 volts | 25 volts |
| VBR | 13 volts | 13 volts |