TVS DIODE 5VWM 12.5VC 1005 Product overview: CPDF5V0U from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDF5V0U can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1030045-CPDF5V0U
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 1005/SOD-323F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDF5V0U | 1030045-CPDF5V0U | 641-1290-1-ND |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - CPDF5V0U | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SOD-323; 1005/SOD-323F | 1005 (2512 Metric) |
| Peak Pulse Power | 200 watts | 200 watts | |
| Tj | -55 C (-67 F) |