Comchip Technology Corporation TVS - TVS - Diodes - CPDF5V0 CPDF5V0

Description
Manufacturer: Comchip Technology Win Source Part Number: 867096-CPDF5V0 Features: 15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F Package: Reel - TR Package: 1005 (2512 Metric) Mounting: Surface Mount Family Name: CPDF5 Categories: Circuit Protection Case / Package: 1005/SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 867096-CPDF5V0 Features: 15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F Package: Reel - TR Package: 1005 (2512 Metric) Mounting: Surface Mount Family Name: CPDF5 Categories: Circuit Protection Case / Package: 1005/SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CPDF5V0 - 867096-CPDF5V0 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDF5V0
867096-CPDF5V0
TVS - TVS - Diodes - CPDF5V0 867096-CPDF5V0
Manufacturer: Comchip Technology Win Source Part Number: 867096-CPDF5V0 Features: 15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F Package: Reel - TR Package: 1005 (2512 Metric) Mounting: Surface Mount Family Name: CPDF5 Categories: Circuit Protection Case / Package: 1005/SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 867096-CPDF5V0
Features: 15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
Package: Reel - TR
Package: 1005 (2512 Metric)
Mounting: Surface Mount
Family Name: CPDF5
Categories: Circuit Protection
Case / Package: 1005/SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-CPDF5V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDF5V0
TVS Protection Diode 144-CPDF5V0
TVS DIODE 5VWM 15VC 1005/SOD323F Product overview: CPDF5V0 from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDF5V0 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 15VC 1005/SOD323F Product overview: CPDF5V0 from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDF5V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CPDF5V0-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
CPDF5V0-ND
TVS Diodes CPDF5V0-ND
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

Buy Now Datasheet
TVS DIODE 5V 15V 1005/SOD323F - 186-CPDF5V0 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 15V 1005/SOD323F
186-CPDF5V0
TVS DIODE 5V 15V 1005/SOD323F 186-CPDF5V0
TVS DIODE 5V 15V 1005/SOD323F

TVS DIODE 5V 15V 1005/SOD323F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 867096-CPDF5V0 144-CPDF5V0 CPDF5V0-ND 186-CPDF5V0
Product Name TVS - TVS - Diodes - CPDF5V0 TVS Protection Diode TVS Diodes TVS DIODE 5V 15V 1005/SOD323F
Package SOD-323; 1005/SOD-323F Tape & Reel (TR) 1005 (2512 Metric) 1005 (2512 Metric)
Configuration Single Single
RoHS Compliant RoHS RoHS
Peak Pulse Power 75 watts 75 watts 75 watts
Unlock Full Specs
to access all available technical data