Manufacturer: Comchip Technology
Win Source Part Number: 1030044-CPDF3V3UP-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 12pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 1005/SOD-323F
STAND-OFF Voltage (Vwm): 3.3V
Max Clamping Voltage: 8V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030044-CPDF3V3UP-HF | CPDF3V3UP-HF-ND |
| Product Name | TVS - TVS - Diodes - CPDF3V3UP-HF | TVS Diodes |
| Package | SOD-323; 1005/SOD-323F | 1005 (2512 Metric) |
| VWM | 3.3 volts | |
| IPPM | 5 amps | |
| VC | 8 volts | 8 volts |
| CT | 12 pF |