Comchip Technology Corporation TVS Diodes CPDF24V0U-HF

Description
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CPDF24V0U-HF-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

Buy Now Datasheet
TVS - TVS - Diodes - CPDF24V0U-HF - 1030042-CPDF24V0U-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDF24V0U-HF
1030042-CPDF24V0U-HF
TVS - TVS - Diodes - CPDF24V0U-HF 1030042-CPDF24V0U-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030042-CPDF24V0U-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 35pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 1005/SOD-323F STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.5V Max Clamping Voltage: 50V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 150W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030042-CPDF24V0U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 35pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 1005/SOD-323F
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.5V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CPDF24V0U-HF-ND 1030042-CPDF24V0U-HF
Product Name TVS Diodes TVS - TVS - Diodes - CPDF24V0U-HF
Configuration Single
Package 1005 (2512 Metric) SOD-323; 1005/SOD-323F
Peak Pulse Power 150 watts
VC 50 volts 50 volts
VBR 26.5 volts 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 2548544P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X1-DFN1006-2
View Details
Bidirectional ESD protection diode - PESD18VF1BBL-QYL - Nexperia B.V.
Specs
Diode Applications Protector
View Details
2 suppliers