24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1405-2-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 1005 (2512 Metric) |
| Peak Pulse Power | 120 watts |