Comchip Technology Corporation TVS Diodes CPDF12V-HF

Description
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1966-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1966-2-ND
TVS Diodes 641-1966-2-ND
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

Buy Now Datasheet
TVS Diodes - 641-1966-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1966-6-ND
TVS Diodes 641-1966-6-ND
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

Buy Now Datasheet
TVS Diodes - 641-1966-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1966-1-ND
TVS Diodes 641-1966-1-ND
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 1005/SOD-323F

Buy Now Datasheet
TVS - TVS - Diodes - CPDF12V-HF - 1030041-CPDF12V-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDF12V-HF
1030041-CPDF12V-HF
TVS - TVS - Diodes - CPDF12V-HF 1030041-CPDF12V-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030041-CPDF12V-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 12pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 1005/SOD-323F STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 25W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030041-CPDF12V-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 12pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 1005/SOD-323F
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
25V TVS Protection Diode - 144-CPDF12V-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V TVS Protection Diode
144-CPDF12V-HF
25V TVS Protection Diode 144-CPDF12V-HF
TVS DIODE 12VWM 25V 1005/SOD323F Product overview: CPDF12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDF12V-HF can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25V 1005/SOD323F Product overview: CPDF12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDF12V-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1966-2-ND 1030041-CPDF12V-HF 144-CPDF12V-HF
Product Name TVS Diodes TVS - TVS - Diodes - CPDF12V-HF 25V TVS Protection Diode
Configuration Single Single
Package 1005 (2512 Metric) SOD-323; 1005/SOD-323F Tape & Reel (TR)
Peak Pulse Power 25 watts 25 watts
VC 25 volts 15 volts
VBR 13 volts 13 volts
Unlock Full Specs
to access all available technical data