12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1403-2-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0503 (1308 Metric) |
| Peak Pulse Power | 200 watts |