12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
Manufacturer: Comchip Technology
Win Source Part Number: 1030036-CPDER5V0U
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0503/SOD-723F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
TVS DIODE 5VWM 12.5VC 0503 Product overview: CPDER5V0U from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDER5V0U can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1289-6-ND | 1030036-CPDER5V0U | 144-CPDER5V0U |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDER5V0U | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | 0503 (1308 Metric) | 0503/SOD-723F | Tape & Reel (TR) |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 12.5 volts | 12.5 volts | |
| VBR | 6 volts | 6 volts |