Manufacturer: Comchip Technology
Win Source Part Number: 1030039-CPDER5V0U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0503/SOD-723F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030039-CPDER5V0U-HF |
| Product Name | TVS - TVS - Diodes - CPDER5V0U-HF |
| Package | 0503/SOD-723F |
| VWM | 5 volts |
| IPPM | 16 amps |