Manufacturer: Comchip Technology
Win Source Part Number: 1030037-CPDER5V0C-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0503/SOD-723F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Clamp Ipp Tvs Diode Surface Mount 0503/SOD-723F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030037-CPDER5V0C-HF | CPDER5V0C-HF-ND |
| Product Name | TVS - TVS - Diodes - CPDER5V0C-HF | TVS Diodes |
| Package | 0503/SOD-723F | 0503 (1308 Metric) |