Manufacturer: Comchip Technology
Win Source Part Number: 1030034-CPDER24V0U-H
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 35pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0503/SOD-723F
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.5V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030034-CPDER24V0U-HF | CPDER24V0U-HF-ND |
| Product Name | TVS - TVS - Diodes - CPDER24V0U-HF | TVS Diodes |
| Package | 0503/SOD-723F | 0503 (1308 Metric) |
| VWM | 24 volts | |
| IPPM | 3 amps | |
| VC | 50 volts | 50 volts |
| VBR | 26.5 volts | 26.5 volts |