Comchip Technology Corporation Circuit Protection - TVS - Diodes CPDER24V

Description
Win Source Part Number: 1133253-CPDER24V Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 25V Voltage - Clamping (Max) @ Ipp: 47V Power - Peak Pulse: 47W Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 0503 (1308 Metric) Supplier Device Package: 0503/SOD-723F ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Base Product Number: CPDER24
Request a Quote Datasheet
Description
Win Source Part Number: 1133253-CPDER24V Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 25V Voltage - Clamping (Max) @ Ipp: 47V Power - Peak Pulse: 47W Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 0503 (1308 Metric) Supplier Device Package: 0503/SOD-723F ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Base Product Number: CPDER24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1133253-CPDER24V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1133253-CPDER24V
Circuit Protection - TVS - Diodes 1133253-CPDER24V
Win Source Part Number: 1133253-CPDER24V Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 25V Voltage - Clamping (Max) @ Ipp: 47V Power - Peak Pulse: 47W Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 0503 (1308 Metric) Supplier Device Package: 0503/SOD-723F ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Base Product Number: CPDER24

Win Source Part Number: 1133253-CPDER24V
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 25V
Voltage - Clamping (Max) @ Ipp: 47V
Power - Peak Pulse: 47W
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 0503 (1308 Metric)
Supplier Device Package: 0503/SOD-723F
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: CPDER24

Buy Now Datasheet
47V TVS Protection Diode - 144-CPDER24V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V TVS Protection Diode
144-CPDER24V
47V TVS Protection Diode 144-CPDER24V
TVS DIODE 24VWM 47V 0503/SOD723F Product overview: CPDER24V from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 47V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 47V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDER24V can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 47V 0503/SOD723F Product overview: CPDER24V from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 47V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 47V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDER24V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CPDER24V-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
CPDER24V-ND
TVS Diodes CPDER24V-ND
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F

47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1133253-CPDER24V 144-CPDER24V CPDER24V-ND
Product Name Circuit Protection - TVS - Diodes 47V TVS Protection Diode TVS Diodes
Package 0503 (1308 Metric) Tape & Reel (TR) 0503 (1308 Metric)
Peak Pulse Power 47 watts 47 watts 47 watts
VC 47 volts 47 volts
VBR 25 volts 25 volts
CT 10 pF
Unlock Full Specs
to access all available technical data