Manufacturer: Comchip Technology
Win Source Part Number: 1030035-CPDER24V-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0503/SOD-723F
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 25V
Max Clamping Voltage: 47V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 47W
Alternative Parts (Cross-Reference): ESDA14V2-1BF3; PJSOT05CT/R13; CPDER24V-HF; CPDUR24V-HF;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030035-CPDER24V-HF | CPDER24V-HF-ND |
| Product Name | TVS - TVS - Diodes - CPDER24V-HF | TVS Diodes |
| Package | 0503/SOD-723F | 0503 (1308 Metric) |
| VWM | 24 volts | |
| IPPM | 1 amps | |
| VC | 47 volts | 47 volts |
| VBR | 25 volts | 25 volts |