Comchip Technology Corporation TVS Diodes CPDER12V0U-HF

Description
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
Request a Quote Datasheet
Description
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CPDER12V0U-HF-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F

Buy Now Datasheet
TVS - TVS - Diodes - CPDER12V0U-HF - 1030033-CPDER12V0U-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDER12V0U-HF
1030033-CPDER12V0U-HF
TVS - TVS - Diodes - CPDER12V0U-HF 1030033-CPDER12V0U-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030033-CPDER12V0U-H F Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 60pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0503/SOD-723F STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 24V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 120W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030033-CPDER12V0U-HF
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 60pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0503/SOD-723F
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 24V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 120W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CPDER12V0U-HF-ND 1030033-CPDER12V0U-HF
Product Name TVS Diodes TVS - TVS - Diodes - CPDER12V0U-HF
Configuration Single
Package 0503 (1308 Metric) 0503/SOD-723F
Peak Pulse Power 120 watts
VC 24 volts 24 volts
VBR 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2466724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X3-DFN0603
View Details
400 W Transient Voltage Suppressor - P4SMA62CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS DIODE 3VWM 8VC SOT23 - 699-MMBZ5V6ALT1 - Utmel Electronic Limited
Specs
VBR 5.32 volts
View Details