25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
Manufacturer: Comchip Technology
Win Source Part Number: 867095-CPDER12V
Features: 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
Package: Reel - TR
Package: 0503 (1308 Metric)
Mounting: Surface Mount
Family Name: CPDER12
Categories: Circuit Protection
Case / Package: 0503/SOD-723F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CPDER12V-ND | 867095-CPDER12V |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDER12V |
| Configuration | Single | |
| Package | 0503 (1308 Metric) | 0503/SOD-723F |
| Peak Pulse Power | 25 watts |