25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0503/SOD-723F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CPDER12V-HF-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0503 (1308 Metric) |
| Peak Pulse Power | 25 watts |