25V (Typ) Clamp 300A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3L
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDA3-5V0U-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-PowerUDFN |
| Peak Pulse Power | 7000 watts |
| VC | 25 volts |