32V Clamp 140A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3L
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDA3-15VU-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-PowerUDFN |
| Peak Pulse Power | 4480 watts |
| VC | 32 volts |