Win Source Part Number: 1362415-CPDA10R5V0U-
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 10-UFDFN Exposed Pad
Base Product Number: CPDA10
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 13.5V (Typ)
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Power - Peak Pulse: 100W
Power Line Protection: Yes
Capacitance @ Frequency: 0.4pF @ 1MHz
Unidirectional Channels: 4
13.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount
13.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount
13.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount
TVS DIODE 5VWM 13.5VC Product overview: CPDA10R5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDA10R5V0U-HF can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362415-CPDA10R5V0U-HF | 641-1778-2-ND | 144-CPDA10R5V0U-HF |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode |
| Package | 10-UFDFN Exposed Pad | 10-UFDFN Exposed Pad | Tape & Reel (TR) |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts |
| VC | 13.5 volts | 13.5 volts | |
| VBR | 6 volts | 6 volts | |
| CT | 0.4000 pF |