Manufacturer: Comchip Technology
Win Source Part Number: 1030031-CPDA10R5V0P-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Capacitance @ Frequency: 0.25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 10-DFN (2.5x1)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13V (Typ)
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 60W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
13V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030031-CPDA10R5V0P-HF | 641-1750-2-ND |
| Product Name | TVS - TVS - Diodes - CPDA10R5V0P-HF | TVS Diodes |
| Package | 10-DFN (2.5x1) | 10-UFDFN |
| VWM | 5 volts | |
| IPPM | 2 amps | |
| VC | 13 volts | 13 volts |
| VBR | 6 volts | 6 volts |