110V Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10
110V Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10
110V Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDA10C60VB-HFDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| Peak Pulse Power | 198 watts |
| VC | 110 volts |