TVS DIODE 2.5VWM 10VC DFN251010
TVS DIODE 2.5VWM 10VC DFN251010
TVS DIODE 2.5VWM 10VC DFN251010
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDA10C2V5U-HFCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-XFDFN |
| Peak Pulse Power | 50 watts |
| VC | 10 volts |