TVS DIODE 1.5VWM 9VC DFN251010
TVS DIODE 1.5VWM 9VC DFN251010
TVS DIODE 1.5VWM 9VC DFN251010
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDA10C1V5U-HFDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-XFDFN |
| Peak Pulse Power | 45 watts |
| VC | 9 volts |