Comchip Technology Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single CMS80N03H8-HF

Description
Win Source Part Number: 1119142-CMS80N03H8-H F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Ta), 53W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: DFN5x6 (PR-PAK) Gate Charge (Qg) (Max) @ Vgs: 11.1 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1160 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Comchip Technology Other Names: 641-CMS80N03H8-HFTR Base Product Number: CMS80 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1119142-CMS80N03H8-H F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Ta), 53W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: DFN5x6 (PR-PAK) Gate Charge (Qg) (Max) @ Vgs: 11.1 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1160 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Comchip Technology Other Names: 641-CMS80N03H8-HFTR Base Product Number: CMS80 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1119142-CMS80N03H8-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1119142-CMS80N03H8-HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1119142-CMS80N03H8-HF
Win Source Part Number: 1119142-CMS80N03H8-H F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Ta), 53W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: DFN5x6 (PR-PAK) Gate Charge (Qg) (Max) @ Vgs: 11.1 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1160 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Comchip Technology Other Names: 641-CMS80N03H8-HFTR Base Product Number: CMS80 Product Status: Obsolete

Win Source Part Number: 1119142-CMS80N03H8-HF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2W (Ta), 53W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: DFN5x6 (PR-PAK)
Gate Charge (Qg) (Max) @ Vgs: 11.1 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1160 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Comchip Technology
Other Names: 641-CMS80N03H8-HFTR
Base Product Number: CMS80
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1119142-CMS80N03H8-HF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R008M1H - AIMZA75R008M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
6 suppliers