Comchip Technology Corporation 20V 0.66A MOSFET Transistor CJ3139KDW-G

Description
MOSFET 2P-CH 20V 0.66A SOT363 Product overview: CJ3139KDW-G from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CJ3139KDW-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 0.66A SOT363 Product overview: CJ3139KDW-G from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CJ3139KDW-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.66A MOSFET Transistor
289-CJ3139KDW-G
20V 0.66A MOSFET Transistor 289-CJ3139KDW-G
MOSFET 2P-CH 20V 0.66A SOT363 Product overview: CJ3139KDW-G from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CJ3139KDW-G can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 0.66A SOT363 Product overview: CJ3139KDW-G from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CJ3139KDW-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CJ3139KDW-G - 1029249-CJ3139KDW-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CJ3139KDW-G
1029249-CJ3139KDW-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CJ3139KDW-G 1029249-CJ3139KDW-G
Manufacturer: Comchip Technology Win Source Part Number: 1029249-CJ3139KDW-G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 660mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Input Capacitance: 170pF @ 16V Maximum Rds On at Id,Vgs: 520 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029249-CJ3139KDW-G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 660mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Input Capacitance: 170pF @ 16V
Maximum Rds On at Id,Vgs: 520 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - 641-1793-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
641-1793-1-ND
FET, MOSFET Arrays 641-1793-1-ND
Mosfet Array 2 P-Channel (Dual) 20V 660mA (Ta) 150mW Surface Mount SOT-363

Mosfet Array 2 P-Channel (Dual) 20V 660mA (Ta) 150mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 641-1793-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
641-1793-6-ND
FET, MOSFET Arrays 641-1793-6-ND
Mosfet Array 2 P-Channel (Dual) 20V 660mA (Ta) 150mW Surface Mount SOT-363

Mosfet Array 2 P-Channel (Dual) 20V 660mA (Ta) 150mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 641-1793-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
641-1793-2-ND
FET, MOSFET Arrays 641-1793-2-ND
Mosfet Array 2 P-Channel (Dual) 20V 660mA (Ta) 150mW Surface Mount SOT-363

Mosfet Array 2 P-Channel (Dual) 20V 660mA (Ta) 150mW Surface Mount SOT-363

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET DUAL P-CHANNEL

MOSFET MOSFET DUAL P-CHANNEL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-CJ3139KDW-G 1029249-CJ3139KDW-G 641-1793-1-ND CJ3139KDW-G
Product Name 20V 0.66A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CJ3139KDW-G FET, MOSFET Arrays MOSFET
Polarity P-Channel P-Channel
MOSFET Operating Mode Enhancement
Transconductance 8.00E-4 kS
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data