Comchip Technology Corporation Diodes, Rectifiers - Single - CDSSC4148N-G CDSSC4148N-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 793961-CDSSC4148N-G Packaging: Reel package Package: 0805 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete(EOL) Family Name: CDSSC4148N Categories: Discrete Semiconductor Products Manufacturer Package: 0805 Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): TS4148-0805; Introduction Date: December 27, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 793961-CDSSC4148N-G Packaging: Reel package Package: 0805 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete(EOL) Family Name: CDSSC4148N Categories: Discrete Semiconductor Products Manufacturer Package: 0805 Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): TS4148-0805; Introduction Date: December 27, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDSSC4148N-G - 793961-CDSSC4148N-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDSSC4148N-G
793961-CDSSC4148N-G
Diodes, Rectifiers - Single - CDSSC4148N-G 793961-CDSSC4148N-G
Manufacturer: Comchip Technology Win Source Part Number: 793961-CDSSC4148N-G Packaging: Reel package Package: 0805 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete(EOL) Family Name: CDSSC4148N Categories: Discrete Semiconductor Products Manufacturer Package: 0805 Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): TS4148-0805; Introduction Date: December 27, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 793961-CDSSC4148N-G
Packaging: Reel package
Package: 0805
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: CDSSC4148N
Categories: Discrete Semiconductor Products
Manufacturer Package: 0805
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): TS4148-0805;
Introduction Date: December 27, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 793961-CDSSC4148N-G
Product Name Diodes, Rectifiers - Single - CDSSC4148N-G
Diode Type Standard
VF 1.25 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details