Win Source Part Number: 1108380-CDSH6-16-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Operating Temperature - Junction: 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Other Names: 641-CDSH6-16-HFTR
Base Product Number: CDSH6-16
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1108380-CDSH6-16-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Diode Type | Standard |
| VF | 1.25 volts |
| VR | 75 volts |