Diode Schottky 200V 20A Surface Mount TO-277 (Z3)
Win Source Part Number: 1338627-CDBZ320200-H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Technology: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 100 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277 (Z3)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: CDBZ320200
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 20 A
Schottky Diodes & Rectifiers SMD 20A 200V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1498-2-ND | 1338627-CDBZ320200-HF | CDBZ320200-HF |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |