Win Source Part Number: 1341485-CDBZ310200H-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Technology: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 100 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277 (Z3)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: CDBZ310200
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 10 A
Diode Schottky 200V 10A Surface Mount TO-277 (Z3)
Schottky Diodes & Rectifiers SMD High Surge Current 10A 200V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 1341485-CDBZ310200H-HF | 641-1495-2-ND | CDBZ310200H-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky Diodes & Rectifiers |
| Package | TO-277, 3-PowerDFN | TO-277-3 |