DIODE SCHOTTKY 30V 100MA 0201 Product overview: CDBZ0130L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBZ0130L-HF can be used for catalog matching and distributor lookup.
Diode Schottky 30V 100mA Surface Mount 0201 (0603 Metric)
Manufacturer: Comchip Technology
Win Source Part Number: 803756-CDBZ0130L-HF
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 100mA
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: 0201 (0603 Metric)
Manufacturer Package: 0201 (0603 Metric)
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 370mV at 10mA
Current - Reverse Leakage at Vr: 7μA at 10V
Part Number Series: CDBZ0130
DIODE SCHOTTKY 30V 100MA 0201
Schottky Diodes & Rectifiers SMD Schottky Diode 100mA 30V Low VF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBZ0130L-HF | 641-1471-2-ND | 803756-CDBZ0130L-HF | CDBZ0130L-HF | CDBZ0130L-HF |
| Product Name | Schottky 30V 100MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CDBZ0130L-HF | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | 0201 (0603 metric) |