Comchip Technology Corporation Single Diodes CDBWL0240L-HF

Description
DIODE SCHOTTKY 40V 200MA 1005
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-CDBWL0240L-HFCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 200MA 1005

DIODE SCHOTTKY 40V 200MA 1005

Buy Now Datasheet
Single Diodes - 641-CDBWL0240L-HFTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 200MA 1005

DIODE SCHOTTKY 40V 200MA 1005

Buy Now Datasheet
Single Diodes - 641-CDBWL0240L-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 200MA 1005

DIODE SCHOTTKY 40V 200MA 1005

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 641-CDBWL0240L-HFCT-ND
Product Name Single Diodes
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details