Manufacturer: Comchip Technology
Win Source Part Number: 850878-CDBW46-G
Features: Diode 100 V
Package: Reel - TR
Family Name: CDBW46
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 641-1964-1, 641-1964-2, 641-1964-6, CDBW46-G-ND
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Schottky Diodes & Rectifiers 100V, 150mA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 850878-CDBW46-G | 641-1964-2-ND | CDBW46-G |
| Product Name | Diodes, Rectifiers - Single - CDBW46-G | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) |