DIODE SCHOTTKY 40V 1A SOD123 Product overview: CDBW140-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBW140-G can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1160534-CDBW140-G
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Diode Schottky 40V 1A Surface Mount SOD-123
Diode Schottky 40V 1A Surface Mount SOD-123
Diode Schottky 40V 1A Surface Mount SOD-123
Schottky Diodes & Rectifiers VR=40V, IO=1A
DIODE SCHOTTKY 40V 1A SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBW140-G | 1160534-CDBW140-G | 641-1458-6-ND | CDBW140-G | CDBW140-G |
| Product Name | Schottky 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - CDBW140-G | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123-2 | SOD-123; SOD-123 |