Comchip Technology Corporation Single Diodes CDBW0540-G

Description
Diode Schottky 40V 500mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 40V 500mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1327-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1327-1-ND
Single Diodes 641-1327-1-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 641-1327-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1327-6-ND
Single Diodes 641-1327-6-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 641-1327-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1327-2-ND
Single Diodes 641-1327-2-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBW0540-G - 1160533-CDBW0540-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBW0540-G
1160533-CDBW0540-G
Diodes, Rectifiers - Single - CDBW0540-G 1160533-CDBW0540-G
Manufacturer: Comchip Technology Win Source Part Number: 1160533-CDBW0540-G Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: SOD-123 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 500mA Current - Reverse Leakage @ Vr: 20μA @ 40V Operating Temperature - Junction: 125°C (Maximum) Family Name: CDBW0540 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.comchiptech.com RoHS State: Request Verification Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 510mV @ 500mA Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): SD103AW-7-Fz; B0540W RH; B0540W-7; Introduction Date: November 12, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1160533-CDBW0540-G
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: SOD-123
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: 125°C (Maximum)
Family Name: CDBW0540
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.comchiptech.com
RoHS State: Request Verification
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 510mV @ 500mA
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SD103AW-7-Fz; B0540W RH; B0540W-7;
Introduction Date: November 12, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBW0540-G
Schottky Diodes & Rectifiers CDBW0540-G
Schottky Diodes & Rectifiers SCHOTTKY DIODE 0.5A 40V

Schottky Diodes & Rectifiers SCHOTTKY DIODE 0.5A 40V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-1327-1-ND 1160533-CDBW0540-G CDBW0540-G
Product Name Single Diodes Diodes, Rectifiers - Single - CDBW0540-G Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data