Comchip Technology Corporation Diodes, Rectifiers - Single - CDBW0520L-HF CDBW0520L-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1028678-CDBW0520L-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1028678-CDBW0520L-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBW0520L-HF - 1028678-CDBW0520L-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBW0520L-HF
1028678-CDBW0520L-HF
Diodes, Rectifiers - Single - CDBW0520L-HF 1028678-CDBW0520L-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028678-CDBW0520L-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1028678-CDBW0520L-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - CDBW0520L-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBW0520L-HF-ND
Single Diodes CDBW0520L-HF-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBW0520L-HF
Schottky Diodes & Rectifiers CDBW0520L-HF
Schottky Diodes & Rectifiers VR=20V, IO=0.5A

Schottky Diodes & Rectifiers VR=20V, IO=0.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes
Product Number 1028678-CDBW0520L-HF CDBW0520L-HF-ND CDBW0520L-HF
Product Name Diodes, Rectifiers - Single - CDBW0520L-HF Single Diodes Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7816726 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod-123f
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.9300 volts
View Details
Schottky Diodes & Rectifiers - 1335606 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details