Diode Schottky 20V 500mA Surface Mount SOD-123
Diode Schottky 20V 500mA Surface Mount SOD-123
Diode Schottky 20V 500mA Surface Mount SOD-123
Manufacturer: Comchip Technology
Win Source Part Number: 012970-CDBW0520L-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers VR=20V, IO=0.5A
DIODE SCHOTTKY 20V 500MA SOD123
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1326-2-ND | 012970-CDBW0520L-G | CDBW0520L-G | CDBW0520L-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBW0520L-G | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | 125 C (257 F) |