Comchip Technology Corporation Single Diodes CDBV140-G

Description
Diode Schottky 40V 1A Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBV140-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBV140-G-ND
Single Diodes CDBV140-G-ND
Diode Schottky 40V 1A Surface Mount SOD-323

Diode Schottky 40V 1A Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBV140-G - 050196-CDBV140-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBV140-G
050196-CDBV140-G
Diodes, Rectifiers - Single - CDBV140-G 050196-CDBV140-G
Manufacturer: Comchip Technology Win Source Part Number: 050196-CDBV140-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1μA @ 30V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 050196-CDBV140-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 30V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBV140-G
Schottky Diodes & Rectifiers CDBV140-G
Schottky Diodes & Rectifiers VR=40V IO=1A

Schottky Diodes & Rectifiers VR=40V IO=1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBV140-G-ND 050196-CDBV140-G CDBV140-G
Product Name Single Diodes Diodes, Rectifiers - Single - CDBV140-G Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220025 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
RF Diodes - 448-BAT1504WH2110XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package SOT323; SC-70, SOT-323
Tj 150 C (302 F)
View Details
2 suppliers
60 V, 3 A low VF Schottky barrier rectifier - PMEG060V030EPEZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers