Comchip Technology Corporation Diodes, Rectifiers - Single - CDBV120-HF CDBV120-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 866184-CDBV120-HF Features: Diode Schottky 20 V 1A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: CDBV120 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 866184-CDBV120-HF Features: Diode Schottky 20 V 1A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: CDBV120 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBV120-HF - 866184-CDBV120-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBV120-HF
866184-CDBV120-HF
Diodes, Rectifiers - Single - CDBV120-HF 866184-CDBV120-HF
Manufacturer: Comchip Technology Win Source Part Number: 866184-CDBV120-HF Features: Diode Schottky 20 V 1A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: CDBV120 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 866184-CDBV120-HF
Features: Diode Schottky 20 V 1A Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBV120
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 641-CDBV120-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-CDBV120-HFTR-ND
Single Diodes 641-CDBV120-HFTR-ND
Diode Schottky 20V 1A Surface Mount SOD-323

Diode Schottky 20V 1A Surface Mount SOD-323

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 866184-CDBV120-HF 641-CDBV120-HFTR-ND
Product Name Diodes, Rectifiers - Single - CDBV120-HF Single Diodes
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1727-5440-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
6 suppliers
Schottky 30V 1A Diode and Rectifier - 280-BAS3010S02LRHE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8900 volts
View Details