Comchip Technology Corporation Single Diodes CDBV1100-HF

Description
Diode Schottky 100V 1A Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1786-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1786-2-ND
Single Diodes 641-1786-2-ND
Diode Schottky 100V 1A Surface Mount SOD-323

Diode Schottky 100V 1A Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBV1100-HF - 849785-CDBV1100-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBV1100-HF
849785-CDBV1100-HF
Diodes, Rectifiers - Single - CDBV1100-HF 849785-CDBV1100-HF
Manufacturer: Comchip Technology Win Source Part Number: 849785-CDBV1100-HF Features: Diode 100 V Package: Reel - TR Part Status: Obsolete Family Name: CDBV1100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1786-6, 641-1786-2, 641-1786-1

Manufacturer: Comchip Technology
Win Source Part Number: 849785-CDBV1100-HF
Features: Diode 100 V
Package: Reel - TR
Part Status: Obsolete
Family Name: CDBV1100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1786-6, 641-1786-2, 641-1786-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBV1100-HF
Schottky Diodes & Rectifiers CDBV1100-HF
Schottky Diodes & Rectifiers SCHOTTKY 1A 100V HALOGEN-FREE

Schottky Diodes & Rectifiers SCHOTTKY 1A 100V HALOGEN-FREE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-1786-2-ND 849785-CDBV1100-HF CDBV1100-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBV1100-HF Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548750 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-201; DO-201AD
RoHS Compliant RoHS
View Details
Schottky 35A 150V Diode and Rectifier - 280-12CGQ150 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Tj -55 C (-67 F)
View Details
2 suppliers
General-purpose dual Schottky diode - BAS70-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-015LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
4 suppliers