Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
Diode Schottky 20V 500mA Surface Mount 0603/SOD-523F
DIODE SCHOTTKY 20V 500MA 0603 Product overview: CDBURT0530LL-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBURT0530LL-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1160532-CDBURT0530LL
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
20V 460mV@500mA 500mA SOD-523F Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 500mA 30V ULTRA LOW VF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1520-1-ND | 280-CDBURT0530LL-HF | 1160532-CDBURT0530LL-HF | CDBURT0530LL-HF | CDBURT0530LL-HF |
| Product Name | Single Diodes | Schottky 20V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - CDBURT0530LL-HF | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |